Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Environmental Protection | With |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Preloaded | No |
Contact Quantity (Size 20) | 6 |
Contact Layout Arrangement | 10 – 98 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Polarization Code | A |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS010-98SA?
Additional datasheets, footprints and schematics for AS010-98SA are listed on our Part Details page. You can also find images and similar parts to AS010-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-98SA fall under?
The AS010-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-98SA have stock available?
There is no stock from authorised distributors for AS010-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-98SA often in real-time on the comparison pages.
What if I can't find stock of AS010-98SA?
You can fill out our help required form which you can use to request a quote for AS010-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.