Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Positions | 3 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization B |
Contact Quantity (Size 16) | 3 |
Contact Type | Socket |
Contact Layout Arrangement | 10 – 3 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Polarization Code | B |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Product Type | Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS010-03SB?
Additional datasheets, footprints and schematics for AS010-03SB are listed on our Part Details page. You can also find images and similar parts to AS010-03SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-03SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-03SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-03SB fall under?
The AS010-03SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-03SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-03SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-03SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-03SB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS010-03SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-03SB often in real-time on the comparison pages.
What if I can't find stock of AS010-03SB?
You can fill out our help required form which you can use to request a quote for AS010-03SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.