Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Number of Positions | 3 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Type | Socket |
Contact Quantity (Size 16) | 3 |
Contact Layout Arrangement | 10 – 3 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 10 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS010-03SA?
Additional datasheets, footprints and schematics for AS010-03SA are listed on our Part Details page. You can also find images and similar parts to AS010-03SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-03SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-03SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-03SA fall under?
The AS010-03SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-03SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-03SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-03SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-03SA have stock available?
There is no stock from authorised distributors for AS010-03SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-03SA often in real-time on the comparison pages.
What if I can't find stock of AS010-03SA?
You can fill out our help required form which you can use to request a quote for AS010-03SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.