Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Keying | Keyway Polarization A |
Number of Positions | 3 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Quantity (Size 16) | 3 |
Contact Layout Arrangement | 10 – 3 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 10 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS010-03PA?
Additional datasheets, footprints and schematics for AS010-03PA are listed on our Part Details page. You can also find images and similar parts to AS010-03PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-03PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-03PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-03PA fall under?
The AS010-03PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-03PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-03PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-03PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-03PA have stock available?
There is no stock from authorised distributors for AS010-03PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-03PA often in real-time on the comparison pages.
What if I can't find stock of AS010-03PA?
You can fill out our help required form which you can use to request a quote for AS010-03PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.