Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Frequency Nom | 14.7456MHz |
---|---|
Crystal Case | SMD 10.3mm x 3.8mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | AS Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 14.7456MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +70°C |
Output Frequency | 14.7456MHz |
Temperature Stabilty | ± 50ppm |
CRYSTAL, 14.7456M, 18PF CL, HC49/S | element14 |
Crystal, 14.7456Mhz, 18Pf, Hc-49S | Newark Electronics |
Where can I find additional details, specifications and documents for a AS-14.7456-18SMDT?
Additional datasheets, footprints and schematics for AS-14.7456-18SMDT are listed on our Part Details page. You can also find images and similar parts to AS-14.7456-18SMDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-14.7456-18SMDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-14.7456-18SMDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-14.7456-18SMDT fall under?
The AS-14.7456-18SMDT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to AS-14.7456-18SMDT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-14.7456-18SMDT you can contact the distributor directly for product support, shipping queries etc.
Is the AS-14.7456-18SMDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS-14.7456-18SMDT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AS-14.7456-18SMDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-14.7456-18SMDT often in real-time on the comparison pages.
What if I can't find stock of AS-14.7456-18SMDT?
You can fill out our help required form which you can use to request a quote for AS-14.7456-18SMDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.