Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bluetooth Version | Bluetooth 3.0 |
---|---|
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.3V |
Signal Range Max | 15m |
Bluetooth Class | Class 2 |
Receive Sensitivity | 80dBm |
RoHS Compliant | Yes |
APC 220 & Bluetooth Kit | RS Americas |
Apc-220 Or Bluetooth Compatible Kit, 2.4Ghz, 15M, Wireless | Newark Electronics |
Where can I find additional details, specifications and documents for a ARX-WRL?
Additional datasheets, footprints and schematics for ARX-WRL are listed on our Part Details page. You can also find images and similar parts to ARX-WRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARX-WRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARX-WRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARX-WRL fall under?
The ARX-WRL is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ARX-WRL when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARX-WRL you can contact the distributor directly for product support, shipping queries etc.
Is the ARX-WRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARX-WRL have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for ARX-WRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARX-WRL often in real-time on the comparison pages.
What if I can't find stock of ARX-WRL?
You can fill out our help required form which you can use to request a quote for ARX-WRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.