Status: | Unknown |
---|---|
Series: | ART Series |
RoHS: | Unknown |
Input Current | - |
---|---|
Turns Ratio | - |
Frequency Min | - |
Frequency Max | 50Hz |
Transformer Mounting | Cable |
Product Range | ART Series |
SVHC | No SVHC (15-Jan-2018) |
Current Transformer, 50-60Hz, Cable | Newark Electronics |
CURRENT TRANSFORMER, 50-60HZ, CABLE | element14 |
CURRENT TRANSDUCER, IPN = 1000, MECHANICAL MOUNT = ON PRIMARY FASTENING | Sager |
Where can I find additional details, specifications and documents for a ART-B22-D125?
Additional datasheets, footprints and schematics for ART-B22-D125 are listed on our Part Details page. You can also find images and similar parts to ART-B22-D125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ART-B22-D125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ART-B22-D125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ART-B22-D125 fall under?
The ART-B22-D125 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to ART-B22-D125 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ART-B22-D125 you can contact the distributor directly for product support, shipping queries etc.
Is the ART-B22-D125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ART-B22-D125 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for ART-B22-D125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ART-B22-D125 often in real-time on the comparison pages.
What if I can't find stock of ART-B22-D125?
You can fill out our help required form which you can use to request a quote for ART-B22-D125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.