Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
150
in stock
|
Buy Now | |
element14
from US$11.49
|
150
in stock
|
Buy Now | |
Farnell
from US$9.85
|
150
in stock
|
Buy Now | |
Conrad
from US$14.14
|
25
in stock
|
Buy Now | |
Future Electronics
from US$8.15
|
-
|
Buy Now | |
Avnet America
from US$7.45
|
-
|
Buy Now | |
RS Americas
from US$8.10
|
-
|
Buy Now | |
TTI Europe
from US$6.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal Type | PCB, Thru-hole |
---|---|
Coil Voltage | 12V DC |
Contact Arrangement | 1 Form C |
Impedance | 50Ω |
Packing Quantity | Tube packing |
Operating Function | 2 Coil Latching Type |
Protective Construction | Sealed Type |
Nominal Operating Power | 400mW |
Figure of Output | 3GHz |
Contact Material | Au |
Contact Rating | 1W (at 3GHz, Impedance: 50/75Ω, V.S.W.R: Max.1.4), 10mA 24V DC (resistive load) |
Isolation | Min. 60dB/900MHz, Min. 35dB/3GHz |
Insertion (Without D.U.T Board's Loss) | Max. 0.10dB/900MHz, Max. 0.35dB/3GHz |
V.S.W.R | Max. 1.20/900MHz, Max. 1.40/3GHz |
Expected Life: Mechanical | 1x10^6 |
Expected Life: Electrical | Min. 106 (10V DC 10mA resistive load), (1W, 3GHz, 50Ω, V.S.W.R. Max.1.4) (at 20 cpm) Min. 3×105 (24V DC 10mA resistive load) (at 20 cpm) |
Breakdown Voltage (Contact-Contact) (Initial) | 500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 1000Vrms |
Ambient Temperature | -40°C to +70°C |
Set Voltage | 75%V or less of rated voltage (Initial) |
Reset Voltage | 75%V or less of rated voltage (Initial) |
General Purpose Relay, Ars Series, Latching Dual Coil, Spdt, 12 Vdc, 500 Ma Rohs Compliant: Yes |Panasonic ARS1612 | Newark Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 0.5A | element14 |
The latest generation high-frequency relay for almost all high-frequency applications up to 3 GHz. HF-Switching power 1 W at 3 GHz/Max. 10 W. Application: radio technology, measurement technology, reception devices such as satellite receiver, wireless networks, antenna switch.This text is machine translated. | Conrad |
PCB RF relay,SPDT,2xlatch,50ohm,12Vdc | RS |
ARS Series 12 VDC SPDT (1 Form C) Through Hole 2 Coil Latching Type Relay | Future Electronics |
MATARS1612 | Avnet America |
RELAY | RS Americas |
HIGH FREQUENCY RELAY 12V 1A | TTI Europe |
Where can I find additional details, specifications and documents for a ARS1612?
Additional datasheets, footprints and schematics for ARS1612 are listed on our Part Details page. You can also find images and similar parts to ARS1612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARS1612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARS1612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARS1612 fall under?
The ARS1612 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ARS1612 when available in the RS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARS1612 you can contact the distributor directly for product support, shipping queries etc.
Is the ARS1612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARS1612 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS have stock available or on a lead time for ARS1612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARS1612 often in real-time on the comparison pages.
What if I can't find stock of ARS1612?
You can fill out our help required form which you can use to request a quote for ARS1612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.