Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.45
Terminal Type | PCB, Thru-hole |
---|---|
Coil Voltage | 12V DC |
Contact Arrangement | 1 Form C |
Impedance | 50Ω |
Packing Quantity | Tube packing |
Operating Function | Single Side Stable Type |
Protective Construction | Sealed Type |
Nominal Operating Power | 200mW |
Pick-Up Voltage | 75%V or less of rated voltage (Initial) |
Drop-Out Voltage | 10%V or more of rated voltage (Initial) |
Figure of Output | 3GHz |
Contact Material | Au |
Contact Rating | 1W (at 3GHz, Impedance: 50/75Ω, V.S.W.R: Max.1.4), 10mA 24V DC (resistive load) |
Isolation | Min. 60dB/900MHz, Min. 35dB/3GHz |
Insertion (Without D.U.T Board's Loss) | Max. 0.10dB/900MHz, Max. 0.35dB/3GHz |
V.S.W.R | Max. 1.20/900MHz, Max. 1.40/3GHz |
Expected Life: Mechanical | 5x10^6 |
Expected Life: Electrical | Min. 106 (10V DC 10mA resistive load), (1W, 3GHz, 50Ω, V.S.W.R. Max.1.4) (at 20 cpm) Min. 3×105 (24V DC 10mA resistive load) (at 20 cpm) |
Breakdown Voltage (Contact-Contact) (Initial) | 500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 1000Vrms |
Ambient Temperature | -40°C to +70°C |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1056 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 636 |
Avnet United States Tel. 1-800-408-8353 | 100 |
TTI Inc United States Tel. 1-800-225-5884 | 50 |
Master Electronics United States Tel. 1-888-473-5297 | 49 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 43 |
PCB RF relay,SPDT,50ohm,0.5A 12Vdc | RS |
Relay, Spdt, 30Vdc, 0.5A | Newark Electronics |
ARS Series 0.5 A SPDT 12 V Through Hole Single Side Stable Relay | Future Electronics |
Electromechanical Relay SPDT 0.5A 12VDC 720Ohm Through Hole | Avnet America |
RELAY | RS Americas |
HIGH FREQUENCY RELAY 12V 1A | TTI Europe |
Where can I find additional details, specifications and documents for a ARS1412?
Additional datasheets, footprints and schematics for ARS1412 are listed on our Part Details page. You can also find images and similar parts to ARS1412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARS1412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARS1412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARS1412 fall under?
The ARS1412 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ARS1412 when available in the RS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARS1412 you can contact the distributor directly for product support, shipping queries etc.
Is the ARS1412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARS1412 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ARS1412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARS1412 often in real-time on the comparison pages.
What if I can't find stock of ARS1412?
You can fill out our help required form which you can use to request a quote for ARS1412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.