Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.84
Terminal Type | PCB, Thru-hole |
---|---|
Coil Voltage | 24V DC |
Contact Arrangement | 1 Form C |
Impedance | 75Ω |
Packing Quantity | Tube packing |
Operating Function | 1 Coil Latching Type |
Protective Construction | Sealed Type |
Nominal Operating Power | 200mW |
Figure of Output | 3GHz |
Contact Material | Au |
Contact Rating | 1W (at 3GHz, Impedance: 50/75Ω, V.S.W.R: Max.1.4), 10mA 24V DC (resistive load) |
Isolation | Min. 60dB/900MHz, Min. 30dB/3GHz |
Insertion (Without D.U.T Board's Loss) | Max. 0.10dB/900MHz, Max. 0.30dB/3GHz |
V.S.W.R | Max.1.15/900MHz, Max.1.40/3GHz |
Expected Life: Mechanical | 1x10^6 |
Expected Life: Electrical | Min. 3×105 (24V DC 10mA resistive) (at 20 cpm) Min. 3×105 (1W, 3GHz,75Ω, V.S.W.R. Max. 1.4) (at 20 cpm) |
Breakdown Voltage (Contact-Contact) (Initial) | 500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 1000Vrms |
Ambient Temperature | -40°C to +70°C |
Set Voltage | 75%V or less of rated voltage (Initial) |
Reset Voltage | 75%V or less of rated voltage (Initial) |
PCB RF relay,SPDT,1xlatch,75ohm,24Vdc | RS |
Signal Relay, Ars Series, Latching Single Coil, Spdt, Through Hole, 500 Ma, 24 Vdc Rohs Compliant: Yes |Panasonic ARS1124 | Newark Electronics |
Relay Signal Standard SPDT 24VDC PC Pin Through Hole Carton | Avnet America |
HF Relay / Opt. DeviceRS Relay | Panasonic Electronic Components ARS1124 | RS Americas |
RELAY, SIGNAL, SPDT, 30VDC, 0.5A | element14 |
HIGH FREQUENCY RELAY 24V 1A | TTI Europe |
High Frequency Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ARS1124?
Additional datasheets, footprints and schematics for ARS1124 are listed on our Part Details page. You can also find images and similar parts to ARS1124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARS1124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARS1124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARS1124 fall under?
The ARS1124 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ARS1124 when available in the RS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARS1124 you can contact the distributor directly for product support, shipping queries etc.
Is the ARS1124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARS1124 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ARS1124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARS1124 often in real-time on the comparison pages.
What if I can't find stock of ARS1124?
You can fill out our help required form which you can use to request a quote for ARS1124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.