Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$9.35
|
-
|
Buy Now | |
Avnet America
from US$7.45
|
-
|
Buy Now | |
RS Americas
from US$9.13
|
-
|
Buy Now | |
element14
from US$9.73
|
-
|
Buy Now | |
TTI Europe
from US$3.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | PCB, Thru-hole |
---|---|
Coil Voltage | 24V DC |
Contact Arrangement | 1 Form C |
Impedance | 75Ω |
Packing Quantity | Tube packing |
Operating Function | Single Side Stable Type |
Protective Construction | Sealed Type |
Nominal Operating Power | 200mW |
Pick-Up Voltage | 75%V or less of rated voltage (Initial) |
Drop-Out Voltage | 10%V or more of rated voltage (Initial) |
Figure of Output | 3GHz |
Contact Material | Au |
Contact Rating | 1W (at 3GHz, Impedance: 50/75Ω, V.S.W.R: Max.1.4), 10mA 24V DC (resistive load) |
Isolation | Min. 60dB/900MHz, Min. 30dB/3GHz |
Insertion (Without D.U.T Board's Loss) | Max. 0.10dB/900MHz, Max. 0.30dB/3GHz |
V.S.W.R | Max.1.15/900MHz, Max.1.40/3GHz |
Expected Life: Mechanical | 5x10^6 |
Expected Life: Electrical | Min. 3×105 (24V DC 10mA resistive) (at 20 cpm) Min. 3×105 (1W, 3GHz,75Ω, V.S.W.R. Max. 1.4) (at 20 cpm) |
Breakdown Voltage (Contact-Contact) (Initial) | 500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 1000Vrms |
Ambient Temperature | -40°C to +70°C |
Rs Relay |Panasonic ARS1024 | Newark Electronics |
ARS Series 24VDC SPDT (1 Form C) 3 GHz 10 W Through Hole High Frequency RF Relay | Future Electronics |
Electromechanical Relay SPDT 0.5A 24VDC 2880Ohm Through Hole | Avnet America |
HF Relay / Opt. DeviceRS Relay | Panasonic Electronic Components ARS1024 | RS Americas |
HIGH FREQUENCY RELAY 24V 1A | TTI Europe |
High Frequency Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ARS1024?
Additional datasheets, footprints and schematics for ARS1024 are listed on our Part Details page. You can also find images and similar parts to ARS1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARS1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARS1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARS1024 fall under?
The ARS1024 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ARS1024 when available in the RS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARS1024 you can contact the distributor directly for product support, shipping queries etc.
Is the ARS1024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARS1024 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ARS1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARS1024 often in real-time on the comparison pages.
What if I can't find stock of ARS1024?
You can fill out our help required form which you can use to request a quote for ARS1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.