Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.71
|
24
in stock
|
Buy Now | |
Conrad
from US$15.15
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$9.78
|
-
|
Buy Now | |
Avnet America
from US$7.45
|
-
|
Buy Now | |
RS Americas
from US$11.64
|
-
|
Buy Now | |
element14
from US$9.00
|
-
|
Buy Now | |
TTI Europe
from US$7.70
|
-
|
Buy Now | |
Farnell
from US$5.98
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | PCB, Thru-hole |
---|---|
Coil Voltage | 12V DC |
Contact Arrangement | 1 Form C |
Impedance | 75Ω |
Packing Quantity | Tube packing |
Operating Function | Single Side Stable Type |
Protective Construction | Sealed Type |
Nominal Operating Power | 200mW |
Pick-Up Voltage | 75%V or less of rated voltage (Initial) |
Drop-Out Voltage | 10%V or more of rated voltage (Initial) |
Figure of Output | 3GHz |
Contact Material | Au |
Contact Rating | 1W (at 3GHz, Impedance: 50/75Ω, V.S.W.R: Max.1.4), 10mA 24V DC (resistive load) |
Isolation | Min. 60dB/900MHz, Min. 30dB/3GHz |
Insertion (Without D.U.T Board's Loss) | Max. 0.10dB/900MHz, Max. 0.30dB/3GHz |
V.S.W.R | Max.1.15/900MHz, Max.1.40/3GHz |
Expected Life: Mechanical | 5x10^6 |
Expected Life: Electrical | Min. 3×105 (24V DC 10mA resistive) (at 20 cpm) Min. 3×105 (1W, 3GHz,75Ω, V.S.W.R. Max. 1.4) (at 20 cpm) |
Breakdown Voltage (Contact-Contact) (Initial) | 500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 1000Vrms |
Ambient Temperature | -40°C to +70°C |
The latest generation high-frequency relay for almost all high-frequency applications up to 3 GHz. HF-Switching power 1 W at 3 GHz/Max. 10 W. Application: radio technology, measurement technology, reception devices such as satellite receiver, wireless networks, antenna switch.This text is machine translated. | Conrad |
PCB RF relay,SPDT,75ohm, 0.5A 12Vdc | RS |
Relay, Spdt, 30Vdc, 0.5A | Newark Electronics |
ARS Series High Frequency 0.5 A SPDT 12 VDC PCB Through Hole Signal Relay | Future Electronics |
Electromechanical Relay SPDT 0.5A 12VDC 720Ohm Through Hole | Avnet America |
HF Relay / Opt. DeviceRS Relay | Panasonic Electronic Components ARS1012 | RS Americas |
HIGH FREQUENCY RELAY 12V 1A | TTI Europe |
High Frequency Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ARS1012?
Additional datasheets, footprints and schematics for ARS1012 are listed on our Part Details page. You can also find images and similar parts to ARS1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARS1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARS1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARS1012 fall under?
The ARS1012 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RS Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ARS1012 when available in the RS Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARS1012 you can contact the distributor directly for product support, shipping queries etc.
Is the ARS1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARS1012 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ARS1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARS1012 often in real-time on the comparison pages.
What if I can't find stock of ARS1012?
You can fill out our help required form which you can use to request a quote for ARS1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.