Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.71
|
60
in stock
|
Buy Now | |
RS
from US$31.91
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$27.50
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$30.94
|
60
in stock
|
Buy Now | |
element14
from US$40.20
|
60
in stock
|
Buy Now | |
Future Electronics
from US$24.44
|
-
|
Buy Now | |
Avnet America
from US$21.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | RFID |
---|---|
Operating Frequency | 915MHz |
Antenna Connector | MMCX-JW Connector |
Antenna Cable Length | 0.09m |
Transmit Power | - |
Antenna Polarisation | Right Hand Circular |
Gain | 4dBi |
Antenna Mounting | Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
RF ANT 915MHZ CER PATCH MMCX SMD | RS |
Base Station/Broadcast Transmission Antenna | Rapid Electronics |
Rfid Antenna, 915Mhz, Cable | Newark Electronics |
RFID ANTENNA, 915MHZ, CABLE | element14 |
ARRKP7059 Series 928 MHz 4 dBi Surface Mount UHF RFID Antenna | Future Electronics |
Where can I find additional details, specifications and documents for a ARRKP7059-S915B?
Additional datasheets, footprints and schematics for ARRKP7059-S915B are listed on our Part Details page. You can also find images and similar parts to ARRKP7059-S915B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRKP7059-S915B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRKP7059-S915B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRKP7059-S915B fall under?
The ARRKP7059-S915B is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ARRKP7059-S915B when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRKP7059-S915B you can contact the distributor directly for product support, shipping queries etc.
Is the ARRKP7059-S915B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARRKP7059-S915B have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ARRKP7059-S915B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRKP7059-S915B often in real-time on the comparison pages.
What if I can't find stock of ARRKP7059-S915B?
You can fill out our help required form which you can use to request a quote for ARRKP7059-S915B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.