Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.46
|
184
in stock
|
Buy Now | |
RS
from US$14.10
|
531
in stock
|
Buy Now | |
Newark Electronics
from US$18.30
|
184
in stock
|
Buy Now | |
element14
from US$25.43
|
184
in stock
|
Buy Now | |
Rapid Electronics
from US$16.04
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
178
in stock
|
Buy Now | |
Future Electronics
from US$14.49
|
-
|
Buy Now | |
Avnet America
from US$13.40
|
-
|
Buy Now |
Antenna Type | RFID |
---|---|
Operating Frequency | 915MHz |
Antenna Connector | MMCX-JW Connector |
Antenna Cable Length | 0.12m |
Transmit Power | - |
Antenna Polarisation | Right Hand Circular |
Gain | 3dBi |
Antenna Mounting | Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
RF ANT 915MHZ CER PATCH MMCX SMD | RS |
Rfid Antenna, 915Mhz, Cable | Newark Electronics |
RFID ANTENNA, 915MHZ, CABLE | element14 |
Base Station/Broadcast Transmission Antenna | Rapid Electronics |
ARRKP5062 Series 928 MHz 3dBi Surface Mount UHF RFID Antenna | Future Electronics |
Where can I find additional details, specifications and documents for a ARRKP5062-S915B?
Additional datasheets, footprints and schematics for ARRKP5062-S915B are listed on our Part Details page. You can also find images and similar parts to ARRKP5062-S915B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRKP5062-S915B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRKP5062-S915B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRKP5062-S915B fall under?
The ARRKP5062-S915B is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ARRKP5062-S915B when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRKP5062-S915B you can contact the distributor directly for product support, shipping queries etc.
Is the ARRKP5062-S915B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARRKP5062-S915B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ARRKP5062-S915B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRKP5062-S915B often in real-time on the comparison pages.
What if I can't find stock of ARRKP5062-S915B?
You can fill out our help required form which you can use to request a quote for ARRKP5062-S915B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.