Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.75
|
No stock
|
Buy Now | |
RS
from US$14.03
|
647
in stock
|
Buy Now | |
Rapid Electronics
from US$17.19
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$18.29
|
5
in stock
|
Buy Now | |
Avnet America
from US$13.58
|
-
|
Buy Now | |
element14
from US$17.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | RFID |
---|---|
Operating Frequency | 915MHz |
Antenna Connector | IPEX Connector |
Antenna Cable Length | 0.11m |
Transmit Power | - |
Antenna Polarisation | Right Hand Circular |
Gain | 1.5dBi |
Antenna Mounting | Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
RF ANT 915MHZ CER PATCH IPEX | RS |
Mobile Station Antenna 902MHz Min 928MHz Max | Rapid Electronics |
Rfid Antenna, 915Mhz, Cable | Newark Electronics |
RFID ANTENNA, 915MHZ, CABLE | Farnell |
Where can I find additional details, specifications and documents for a ARRKP4065-S915A?
Additional datasheets, footprints and schematics for ARRKP4065-S915A are listed on our Part Details page. You can also find images and similar parts to ARRKP4065-S915A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRKP4065-S915A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRKP4065-S915A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRKP4065-S915A fall under?
The ARRKP4065-S915A is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ARRKP4065-S915A when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRKP4065-S915A you can contact the distributor directly for product support, shipping queries etc.
Is the ARRKP4065-S915A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARRKP4065-S915A have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for ARRKP4065-S915A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRKP4065-S915A often in real-time on the comparison pages.
What if I can't find stock of ARRKP4065-S915A?
You can fill out our help required form which you can use to request a quote for ARRKP4065-S915A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.