Status: | Unknown |
---|---|
Series: | J-Series SiPM Sensor |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | ARRAYJ-300xx-64P |
Application Sub Type | Silicon Photomultiplier Sensor (SiPM) |
Kit Contents | Eval Board ARRAYJ-300xx-64P |
Product Range | J-Series SiPM Sensor |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | 3mm 8X8 Breakout Board |
For Use With | On Semiconductor High Fill-Factor Array of J-Series SiPM Sensors |
Eval Brd, Silicon Photomultiplier Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a ARRAYJ-BOB3-64P-GEVK?
Additional datasheets, footprints and schematics for ARRAYJ-BOB3-64P-GEVK are listed on our Part Details page. You can also find images and similar parts to ARRAYJ-BOB3-64P-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRAYJ-BOB3-64P-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRAYJ-BOB3-64P-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRAYJ-BOB3-64P-GEVK fall under?
The ARRAYJ-BOB3-64P-GEVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to ARRAYJ-BOB3-64P-GEVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRAYJ-BOB3-64P-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the ARRAYJ-BOB3-64P-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARRAYJ-BOB3-64P-GEVK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ARRAYJ-BOB3-64P-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRAYJ-BOB3-64P-GEVK often in real-time on the comparison pages.
What if I can't find stock of ARRAYJ-BOB3-64P-GEVK?
You can fill out our help required form which you can use to request a quote for ARRAYJ-BOB3-64P-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.