Status: | Active |
---|---|
Series: | C-SERIES SIPM ARRAY |
RoHS: | Compliant |
4-Side scalable arrays |
Variety of formats ranging from 2×2 to 12×12 |
Minimal deadspace at the edges allowing tiling on all sides to allow the creation to still larger detection areas |
Each array has either a multi-way connector or BGA on the reverse for access to all signals |
The pixel signals can either be read out individually for imaging applications, or summed by the user to create a large area, single-channel sensor |
The pixel-level performance is exactly as per that of the individual C-Series sensors |
Optional evaluation boards for are available for easy access to signals |
Applications |
---|
Medical Imaging |
3D Ranging & Sensing |
High Energy Physics |
End Products |
---|
Hazard & Threat |
Biophotonics & Sciences |
Description | C-SERIES SIPM ARRAY, 4 x 4 Array of MicroFC-30035-SMT pixels on PCB |
---|---|
Compliance | Pb-free Halide free |
Type | Array |
Array Format | 4 x 4 |
Active Area Dimensions | 3 mm x 3 mm |
Microcell Size (µm) | 35 |
Optimized Wavelength (nm) | 420 |
PDE @ Max Overvoltage (%) | 41 |
DCR @ Typical Overvoltage (KHz/mm2) | 30 |
Package Type | ARRAYC-300XX-16P-PCB |
C-Array 3Mm 35U 4X4/Untbx |Onsemi ARRAYC-30035-16P-PCB | Newark Electronics |
SILICON PHOTOMULTIPLIER 4X4 ARRAY | Farnell |
Silicon Photomultiplier Array 4x4 with Connector Interface 4.2mm Pixel Pitch | EBV Elektronik |
Where can I find additional details, specifications and documents for a ARRAYC-30035-16P-PCB?
Additional datasheets, footprints and schematics for ARRAYC-30035-16P-PCB are listed on our Part Details page. You can also find images and similar parts to ARRAYC-30035-16P-PCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRAYC-30035-16P-PCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRAYC-30035-16P-PCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRAYC-30035-16P-PCB fall under?
The ARRAYC-30035-16P-PCB is listed under Sensors > Photodetectors (SiPM, SPAD) > Silicon Photomultipliers (SiPM).
Can I view similar or alternative parts?
You can view similar parts to ARRAYC-30035-16P-PCB when available in the Silicon Photomultipliers (SiPM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRAYC-30035-16P-PCB you can contact the distributor directly for product support, shipping queries etc.
Is the ARRAYC-30035-16P-PCB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ARRAYC-30035-16P-PCB have stock available?
Authorised distributors including Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for ARRAYC-30035-16P-PCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRAYC-30035-16P-PCB often in real-time on the comparison pages.
What if I can't find stock of ARRAYC-30035-16P-PCB?
You can fill out our help required form which you can use to request a quote for ARRAYC-30035-16P-PCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.