Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.49
Coil Voltage | 4.5V DC |
---|---|
Contact Arrangement | 1Form C (Reversed contact type) |
Protective Construction | Flux-resistant type |
Terminal Type | SMD |
Nominal Operating Power | 320mW |
Pick-Up Voltage | 75%V or less of rated voltage (Initial) |
Drop-Out Voltage | 10%V or more of rated voltage (Initial) |
Figure of Output | 8GHz |
Contact Material | Au |
Impedance | 50Ω |
Contact Rating | 80W (at 2 GHz, 50Ω, V.S.W.R. Max. 1.15) |
Isolation | Min. 60dB以下 (to 1GHz) Min. 55dB (1 to 2GHz) Min. 45dB (2 to 3GHz) Min. 30dB (3 to 6GHz) |
Insertion (Without D.U.T Board's Loss) | Max. 0.1dB (to 1GHz) Max. 0.12dB (1 to 2GHz) Max. 45dB (2 to 3GHz) Max. 30dB (3 to 6GHz) |
V.S.W.R | Max. 1.1 (to 1GHz) Max. 1.15 (1 to 2GHz) Max. 1.2 (2 to 3GHz) Max. 1.3 (3 to 6GHz) |
Expected Life: Mechanical | 1x10^6 |
Expected Life: Electrical | 1x10^6 |
Breakdown Voltage (Contact-Contact) (Initial) | 500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 500Vrms |
Ambient Temperature | -40°C to +85°C |
Operating Function | Single Side Stable Type |
High Frequency Relay, 4.5V, 71.1Ma, Spdt | Newark Electronics |
Electromechanical Relay SPDT 4.5VDC 63.3Ohm Surface Mount | Avnet America |
HF Relay / Opt. DeviceRN relay | Panasonic Electronic Components ARN30A4H | RS Americas |
HF RELAY 4.5V | TTI Europe |
Where can I find additional details, specifications and documents for a ARN30A4H?
Additional datasheets, footprints and schematics for ARN30A4H are listed on our Part Details page. You can also find images and similar parts to ARN30A4H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARN30A4H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARN30A4H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARN30A4H fall under?
The ARN30A4H is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RN Series Relay.
Can I view similar or alternative parts?
You can view similar parts to ARN30A4H when available in the RN Series Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARN30A4H you can contact the distributor directly for product support, shipping queries etc.
Is the ARN30A4H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARN30A4H have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for ARN30A4H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARN30A4H often in real-time on the comparison pages.
What if I can't find stock of ARN30A4H?
You can fill out our help required form which you can use to request a quote for ARN30A4H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.