Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.63
|
No stock
|
Buy Now |
IC Product Type | Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | - |
Kit Contents | Device cable |
Features | Fast Speed USB 2.0 JTAG Dongle Interface Supports ARM Targets Working In Voltage Range 2V To 5V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Programmer Type | USB JTAG Debugger |
Type | Debugger |
Where can I find additional details, specifications and documents for a ARM-USB-OCD?
Additional datasheets, footprints and schematics for ARM-USB-OCD are listed on our Part Details page. You can also find images and similar parts to ARM-USB-OCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARM-USB-OCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARM-USB-OCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARM-USB-OCD fall under?
The ARM-USB-OCD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ARM-USB-OCD when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARM-USB-OCD you can contact the distributor directly for product support, shipping queries etc.
Is the ARM-USB-OCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARM-USB-OCD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARM-USB-OCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARM-USB-OCD often in real-time on the comparison pages.
What if I can't find stock of ARM-USB-OCD?
You can fill out our help required form which you can use to request a quote for ARM-USB-OCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.