Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Plug-in Adapter |
---|---|
For Use With | ARM-USB-OCD ARM-USB-OCD-H ARM-USB-TINY ARM-USB-TINY-H Modules |
Features | Plug In adaptor for ARM Based Processors JTAG 20 Pin to 10 Pin Adaptor |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adapter | Transfer Multisort Elektronik |
Plug-In Adapter, Arm Based Processor | Newark Electronics |
Where can I find additional details, specifications and documents for a ARM-JTAG-20-10?
Additional datasheets, footprints and schematics for ARM-JTAG-20-10 are listed on our Part Details page. You can also find images and similar parts to ARM-JTAG-20-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARM-JTAG-20-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARM-JTAG-20-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARM-JTAG-20-10 fall under?
The ARM-JTAG-20-10 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ARM-JTAG-20-10 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARM-JTAG-20-10 you can contact the distributor directly for product support, shipping queries etc.
Is the ARM-JTAG-20-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARM-JTAG-20-10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for ARM-JTAG-20-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARM-JTAG-20-10 often in real-time on the comparison pages.
What if I can't find stock of ARM-JTAG-20-10?
You can fill out our help required form which you can use to request a quote for ARM-JTAG-20-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.