Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | In-Circuit Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | - |
Kit Contents | ARM Debugger |
Features | Open hardware Supports Cortex-M0 / M3 / M4 devices Supports SWD and JTAG interface Can be used with CoFlash CoIDE or Keil MDK and IAR EW |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Supported Families | Cortex-M0 Cortex-M3 Cortex-M4 |
Debugger, Jtag, Arm, Colink Compatible | Newark Electronics |
Where can I find additional details, specifications and documents for a ARM-JTAG-COOCOX?
Additional datasheets, footprints and schematics for ARM-JTAG-COOCOX are listed on our Part Details page. You can also find images and similar parts to ARM-JTAG-COOCOX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARM-JTAG-COOCOX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARM-JTAG-COOCOX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARM-JTAG-COOCOX fall under?
The ARM-JTAG-COOCOX is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ARM-JTAG-COOCOX when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARM-JTAG-COOCOX you can contact the distributor directly for product support, shipping queries etc.
Is the ARM-JTAG-COOCOX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARM-JTAG-COOCOX have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ARM-JTAG-COOCOX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARM-JTAG-COOCOX often in real-time on the comparison pages.
What if I can't find stock of ARM-JTAG-COOCOX?
You can fill out our help required form which you can use to request a quote for ARM-JTAG-COOCOX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.