Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Air Volume | 288m³/h |
---|---|
Supply Voltage V AC | 230V |
Power Rating | - |
Plug Type | EU UK |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Fume Extraction Systems |
External Depth | 330mm |
External Length / Height | 395mm |
External Width | 280mm |
Height | 395mm |
Noise Level | 59dB |
Pipe Length Max | 2.5m |
Weight | 14kg |
Where can I find additional details, specifications and documents for a ARM EVAC 200?
Additional datasheets, footprints and schematics for ARM EVAC 200 are listed on our Part Details page. You can also find images and similar parts to ARM EVAC 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARM EVAC 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARM EVAC 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARM EVAC 200 fall under?
The ARM EVAC 200 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to ARM EVAC 200 when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARM EVAC 200 you can contact the distributor directly for product support, shipping queries etc.
Is the ARM EVAC 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARM EVAC 200 have stock available?
There is no stock from authorised distributors for ARM EVAC 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARM EVAC 200 often in real-time on the comparison pages.
What if I can't find stock of ARM EVAC 200?
You can fill out our help required form which you can use to request a quote for ARM EVAC 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.