Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$129.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$129.89
|
No stock
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 305mm |
External Width - Metric | 254mm |
External Depth - Metric | 152.4mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ARK12106CHSCF?
Additional datasheets, footprints and schematics for ARK12106CHSCF are listed on our Part Details page. You can also find images and similar parts to ARK12106CHSCF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARK12106CHSCF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARK12106CHSCF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARK12106CHSCF fall under?
The ARK12106CHSCF is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ARK12106CHSCF when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARK12106CHSCF you can contact the distributor directly for product support, shipping queries etc.
Is the ARK12106CHSCF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARK12106CHSCF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ARK12106CHSCF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARK12106CHSCF often in real-time on the comparison pages.
What if I can't find stock of ARK12106CHSCF?
You can fill out our help required form which you can use to request a quote for ARK12106CHSCF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.