Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 305mm |
External Width - Metric | 254mm |
External Depth - Metric | 127mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ARK12105CHFSSLM?
Additional datasheets, footprints and schematics for ARK12105CHFSSLM are listed on our Part Details page. You can also find images and similar parts to ARK12105CHFSSLM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARK12105CHFSSLM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARK12105CHFSSLM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARK12105CHFSSLM fall under?
The ARK12105CHFSSLM is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ARK12105CHFSSLM when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARK12105CHFSSLM you can contact the distributor directly for product support, shipping queries etc.
Is the ARK12105CHFSSLM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARK12105CHFSSLM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ARK12105CHFSSLM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARK12105CHFSSLM often in real-time on the comparison pages.
What if I can't find stock of ARK12105CHFSSLM?
You can fill out our help required form which you can use to request a quote for ARK12105CHFSSLM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.