Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$127.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$127.44
|
No stock
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 254mm |
External Width - Metric | 203mm |
External Depth - Metric | 152.4mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ARK1086CHTSSM?
Additional datasheets, footprints and schematics for ARK1086CHTSSM are listed on our Part Details page. You can also find images and similar parts to ARK1086CHTSSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARK1086CHTSSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARK1086CHTSSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARK1086CHTSSM fall under?
The ARK1086CHTSSM is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ARK1086CHTSSM when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARK1086CHTSSM you can contact the distributor directly for product support, shipping queries etc.
Is the ARK1086CHTSSM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARK1086CHTSSM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ARK1086CHTSSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARK1086CHTSSM often in real-time on the comparison pages.
What if I can't find stock of ARK1086CHTSSM?
You can fill out our help required form which you can use to request a quote for ARK1086CHTSSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.