Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 254mm |
External Width - Metric | 203mm |
External Depth - Metric | 152.4mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ARK1086CHSC?
Additional datasheets, footprints and schematics for ARK1086CHSC are listed on our Part Details page. You can also find images and similar parts to ARK1086CHSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARK1086CHSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARK1086CHSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARK1086CHSC fall under?
The ARK1086CHSC is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ARK1086CHSC when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARK1086CHSC you can contact the distributor directly for product support, shipping queries etc.
Is the ARK1086CHSC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARK1086CHSC have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ARK1086CHSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARK1086CHSC often in real-time on the comparison pages.
What if I can't find stock of ARK1086CHSC?
You can fill out our help required form which you can use to request a quote for ARK1086CHSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.