Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 254mm |
External Width - Metric | 203mm |
External Depth - Metric | 127mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ARK1085CHFSC?
Additional datasheets, footprints and schematics for ARK1085CHFSC are listed on our Part Details page. You can also find images and similar parts to ARK1085CHFSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARK1085CHFSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARK1085CHFSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARK1085CHFSC fall under?
The ARK1085CHFSC is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ARK1085CHFSC when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARK1085CHFSC you can contact the distributor directly for product support, shipping queries etc.
Is the ARK1085CHFSC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARK1085CHFSC have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for ARK1085CHFSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARK1085CHFSC often in real-time on the comparison pages.
What if I can't find stock of ARK1085CHFSC?
You can fill out our help required form which you can use to request a quote for ARK1085CHFSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.