Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 0.7MPa |
---|---|
Operating Temperature Min | -5°C |
Operating Temperature Max | 60°C |
Product Range | - |
Connection Size | 5mm |
Setting Pressure Max | 0.7MPa |
Tube O.D. | 6mm |
ARJ1020, Régulateur miniature avec racco | RS |
REGULATOR, MINI, 6MM | Farnell |
Regulator, air, mini, modular, M5x6mm tube | SMC Corporation ARJ1020F-M5-06 | RS Americas |
Where can I find additional details, specifications and documents for a ARJ1020F-M5-06?
Additional datasheets, footprints and schematics for ARJ1020F-M5-06 are listed on our Part Details page. You can also find images and similar parts to ARJ1020F-M5-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARJ1020F-M5-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARJ1020F-M5-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARJ1020F-M5-06 fall under?
The ARJ1020F-M5-06 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to ARJ1020F-M5-06 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARJ1020F-M5-06 you can contact the distributor directly for product support, shipping queries etc.
Is the ARJ1020F-M5-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARJ1020F-M5-06 have stock available?
Authorised distributors including RS, Farnell and RS Americas have stock available or on a lead time for ARJ1020F-M5-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARJ1020F-M5-06 often in real-time on the comparison pages.
What if I can't find stock of ARJ1020F-M5-06?
You can fill out our help required form which you can use to request a quote for ARJ1020F-M5-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.