Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | 870MHz |
Sensitivity dBm | -117dBm |
Supply Voltage Min | - |
Supply Voltage Max | 3.6V |
Transmit Power | 14dBm |
Module Interface | - |
Supply Current | - |
RF Transceiver Applications | Automatic Meter Readers Low Cost Wireless Data Transfer Wireless MBUS |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ARF7924AA?
Additional datasheets, footprints and schematics for ARF7924AA are listed on our Part Details page. You can also find images and similar parts to ARF7924AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7924AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7924AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7924AA fall under?
The ARF7924AA is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF7924AA when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7924AA you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7924AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7924AA have stock available?
There is no stock from authorised distributors for ARF7924AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7924AA often in real-time on the comparison pages.
What if I can't find stock of ARF7924AA?
You can fill out our help required form which you can use to request a quote for ARF7924AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.