Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.76
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 2.0 + EDR |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Signal Range Max | 150m |
Data Rate | 723Kbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -87dBm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware / Software - Module |
Kit Features | Data Rate up to 3Mbps 2.45GHz World Frequency Band Compliant Bluetooth V2.0 + EDR UART Interface |
Modulation Type | FHSS |
Operating Frequency Range | 2.402GHz to 2.48GHz |
Operating Temperature Range | -20°C to +70°C |
Physical Interfaces | UART |
Receiving Signal Range | 150m |
Supply Voltage Range | 3V to 3.6V |
Transmit Power | 100mW |
Type | Bluetooth Module |
BLUETOOTH DATA CLASS1 MODULE, ARF52 | Farnell |
Where can I find additional details, specifications and documents for a ARF7456A?
Additional datasheets, footprints and schematics for ARF7456A are listed on our Part Details page. You can also find images and similar parts to ARF7456A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7456A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7456A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7456A fall under?
The ARF7456A is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF7456A when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7456A you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7456A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7456A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARF7456A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7456A often in real-time on the comparison pages.
What if I can't find stock of ARF7456A?
You can fill out our help required form which you can use to request a quote for ARF7456A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.