Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$141.43
|
No stock
|
Buy Now |
Kit Application Type | Wireless Connectivity |
---|---|
Application Sub Type | RF Transceiver |
Silicon Manufacturer | Adeunis |
Silicon Core Number | ARF54 |
Product Range | - |
Kit Contents | 2x Demoboards Mother Board Evaluation Module RS232 Cable Antenna Mains Adaptor |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Communication |
Core Sub-Architecture | RF Transceiver |
Development Tool Type | Hardware / Software - Demonstration Kit |
Features | Transfer Data from One PC to Another Perform RF Measurements |
Kit Features | 915MHz Frequency ARF7429B Radio Module RS232 Interface Whip Antenna or SMA Connector |
Supported Devices | ARF7429B |
Type | Demonstration Kit |
RF MODULE, DEMO KIT , 915MHZ | Farnell |
Where can I find additional details, specifications and documents for a ARF7439R?
Additional datasheets, footprints and schematics for ARF7439R are listed on our Part Details page. You can also find images and similar parts to ARF7439R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7439R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7439R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7439R fall under?
The ARF7439R is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARF7439R when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7439R you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7439R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7439R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARF7439R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7439R often in real-time on the comparison pages.
What if I can't find stock of ARF7439R?
You can fill out our help required form which you can use to request a quote for ARF7439R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.