Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 500mA |
Product Range | - |
Relay Mounting | SMD |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Gold |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Frequency Max | 2.6GHz |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 10mA |
Contact Current Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 200mW |
External Depth | 11.2mm |
External Height | 9.6mm |
External Length / Height | 9.6mm |
External Width | 20.2mm |
Insertion Loss Max | 0.5dB |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Relay Type | High Frequency |
Switch Current Max | 500mA |
Switched Current Max | 500mA |
Switching Current Max | 500mA |
Switching Voltage AC / DC Max | 30VDC |
VSWR | 1.5 |
RELAY, SPDT, 30VDC, 0.5A | element14 |
Ltb 9/30/2021 R |Panasonic ARE13A12Z | Newark Electronics |
Where can I find additional details, specifications and documents for a ARE13A12Z?
Additional datasheets, footprints and schematics for ARE13A12Z are listed on our Part Details page. You can also find images and similar parts to ARE13A12Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARE13A12Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARE13A12Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARE13A12Z fall under?
The ARE13A12Z is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ARE13A12Z when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARE13A12Z you can contact the distributor directly for product support, shipping queries etc.
Is the ARE13A12Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARE13A12Z have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ARE13A12Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARE13A12Z often in real-time on the comparison pages.
What if I can't find stock of ARE13A12Z?
You can fill out our help required form which you can use to request a quote for ARE13A12Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.