Status: | Unknown |
---|---|
Series: | ARE Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 4.5VDC |
Contact Current | 500mA |
Product Range | ARE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Gold |
Coil Resistance | 101ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Frequency Max | 2.6GHz |
Coil Voltage VDC Nom | 4.5V |
Contact Current DC Max | 10mA |
Contact Current Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 200mW |
External Depth | 20.2mm |
External Height | 8.9mm |
External Length / Height | 8.9mm |
External Width | 11.2mm |
Insertion Loss Max | 0.5dB |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Relay Type | High Frequency |
Switch Current Max | 500mA |
Switching Current Max | 500mA |
VSWR | 1.5 |
RELAY, SPDT, 30VDC, 0.5A | Farnell |
Relay, Spdt, 30Vdc, 0.5A | Newark Electronics |
High Frequency Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ARE134H?
Additional datasheets, footprints and schematics for ARE134H are listed on our Part Details page. You can also find images and similar parts to ARE134H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARE134H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARE134H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARE134H fall under?
The ARE134H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ARE134H when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARE134H you can contact the distributor directly for product support, shipping queries etc.
Is the ARE134H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARE134H have stock available?
Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for ARE134H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARE134H often in real-time on the comparison pages.
What if I can't find stock of ARE134H?
You can fill out our help required form which you can use to request a quote for ARE134H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.