Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 500mA |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Gold |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Frequency Max | 2.6GHz |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 10mA |
Contact Current Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 200mW |
External Depth | 20.2mm |
External Height | 8.9mm |
External Length / Height | 8.9mm |
External Width | 11.2mm |
Insertion Loss Max | 0.5dB |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Relay Type | High Frequency |
Switch Current Max | 500mA |
Switching Current Max | 500mA |
VSWR | 1.5 |
RELAY, SPDT, 30VDC, 0.5A | Farnell |
High Frequency Relay 2.6Ghz, 12Vdc, Spdt | Newark Electronics |
High Frequency Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ARE1312?
Additional datasheets, footprints and schematics for ARE1312 are listed on our Part Details page. You can also find images and similar parts to ARE1312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARE1312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARE1312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARE1312 fall under?
The ARE1312 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ARE1312 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARE1312 you can contact the distributor directly for product support, shipping queries etc.
Is the ARE1312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARE1312 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for ARE1312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARE1312 often in real-time on the comparison pages.
What if I can't find stock of ARE1312?
You can fill out our help required form which you can use to request a quote for ARE1312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.