Status: | Unknown |
---|---|
Series: | ARE Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 500mA |
Product Range | ARE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Gold |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | High Frequency |
High Frequency Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ARE1012?
Additional datasheets, footprints and schematics for ARE1012 are listed on our Part Details page. You can also find images and similar parts to ARE1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARE1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARE1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARE1012 fall under?
The ARE1012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ARE1012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARE1012 you can contact the distributor directly for product support, shipping queries etc.
Is the ARE1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARE1012 have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for ARE1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARE1012 often in real-time on the comparison pages.
What if I can't find stock of ARE1012?
You can fill out our help required form which you can use to request a quote for ARE1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.