Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$174.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$180.66
|
No stock
|
Buy Now | |
Microchip Technology
from US$174.56
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$181.54
|
-
|
Buy Now | |
Future Electronics
from US$183.29
|
-
|
Buy Now | |
Avnet America
from US$174.56
|
-
|
Buy Now | |
element14
from US$184.07
|
-
|
Buy Now | |
Richardson RFPD
from US$190.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP39F501 |
Kit Application Type | Power Measuring |
Application Sub Type | Power Monitor |
Kit Contents | Demo Board Instruction Sheet Line & Load Cable Mini-USB Cable Plastic Enclosure |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Low-cost Design Energy Meter Software Allows Automated Step-by-step Calibration Process |
MCP39F501 Energy Metering & Power Monitoring Demonstration Board | Microchip Technology |
Demo Board, Power Monitor | Newark Electronics |
DEMO BOARD, POWER MONITOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ARD00455?
Additional datasheets, footprints and schematics for ARD00455 are listed on our Part Details page. You can also find images and similar parts to ARD00455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARD00455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARD00455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARD00455 fall under?
The ARD00455 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Energy Harvesting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARD00455 when available in the Energy Harvesting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARD00455 you can contact the distributor directly for product support, shipping queries etc.
Is the ARD00455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARD00455 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ARD00455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARD00455 often in real-time on the comparison pages.
What if I can't find stock of ARD00455?
You can fill out our help required form which you can use to request a quote for ARD00455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.