Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.38
|
4
in stock
|
Buy Now | |
Microchip Technology
from US$68.30
|
23
in stock
|
Buy Now | |
RS Americas
from US$78.37
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$78.22
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$55.08
|
-
|
Buy Now | |
Future Electronics
from US$71.71
|
-
|
Buy Now | |
Avnet America
from US$68.30
|
-
|
Buy Now | |
element14
from US$71.86
|
-
|
Buy Now | |
Richardson RFPD
from US$74.42
|
-
|
Buy Now | |
Farnell
from US$68.66
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F |
Kit Application Type | Amplifier |
Application Sub Type | - |
Kit Contents | Board USB Cable User Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Features | Reference Design Board to Demonstration for MCP6N11 Amplifier & MCP6V2x Wheatstone Bridge |
Silicon Family Name | PIC18F2xxx |
MCP6N11 Wheatstone Bridge Reference Design | Microchip Technology |
MCP6N11 Wheatstone Bridge Ref Design | RS |
MicrochipARD00354,Wheatstone Bridge Reference Design For MCP6N11,MCP6V26,MCP6V27 | Microchip Technology Inc. ARD00354 | RS Americas |
Dev.kit: Microchip | Transfer Multisort Elektronik |
Board, Demo, Mcp6N11 Mcp6V2X, Bridge | Newark Electronics |
MCP6N11 and MCP6V2x Wheatstone Bridge Reference Design | Future Electronics |
MCP6N11 and MCP6V2x Wheatstone Bridge Reference Design Evaluation Board | Avnet America |
BOARD, DEMO, MCP6N11 MCP6V2X, BRIDGE | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ARD00354?
Additional datasheets, footprints and schematics for ARD00354 are listed on our Part Details page. You can also find images and similar parts to ARD00354 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARD00354 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARD00354 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARD00354 fall under?
The ARD00354 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARD00354 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARD00354 you can contact the distributor directly for product support, shipping queries etc.
Is the ARD00354 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARD00354 have stock available?
Authorised distributors including Microchip Technology, RS, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ARD00354.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARD00354 often in real-time on the comparison pages.
What if I can't find stock of ARD00354?
You can fill out our help required form which you can use to request a quote for ARD00354 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.