Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 700mm |
External Width - Metric | 500mm |
External Depth - Metric | 299.7mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ARCA 705030S?
Additional datasheets, footprints and schematics for ARCA 705030S are listed on our Part Details page. You can also find images and similar parts to ARCA 705030S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARCA 705030S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARCA 705030S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARCA 705030S fall under?
The ARCA 705030S is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ARCA 705030S when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARCA 705030S you can contact the distributor directly for product support, shipping queries etc.
Is the ARCA 705030S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ARCA 705030S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ARCA 705030S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARCA 705030S often in real-time on the comparison pages.
What if I can't find stock of ARCA 705030S?
You can fill out our help required form which you can use to request a quote for ARCA 705030S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.