Status: | Unknown |
---|---|
Series: | ARCA Series |
RoHS: | Unknown |
Prices starting from US$340.37
Enclosure Type | Utility Box |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 300mm |
External Width - Metric | 800mm |
External Depth - Metric | 600mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 11.8" |
External Width - Imperial | 31.5" |
External Depth - Imperial | 23.6" |
Product Range | ARCA Series |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a ARCA 608030?
Additional datasheets, footprints and schematics for ARCA 608030 are listed on our Part Details page. You can also find images and similar parts to ARCA 608030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARCA 608030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARCA 608030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARCA 608030 fall under?
The ARCA 608030 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ARCA 608030 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARCA 608030 you can contact the distributor directly for product support, shipping queries etc.
Is the ARCA 608030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARCA 608030 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Distrelec have stock available or on a lead time for ARCA 608030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARCA 608030 often in real-time on the comparison pages.
What if I can't find stock of ARCA 608030?
You can fill out our help required form which you can use to request a quote for ARCA 608030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.