Status: | Unknown |
---|---|
Series: | ARCA Series |
RoHS: | Unknown |
Prices starting from US$78.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.30
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$94.98
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$99.75
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$78.04
|
3
in stock
|
Buy Now | |
element14
from US$121.83
|
3
in stock
|
Buy Now | |
RS
from US$127.61
|
-
|
Buy Now | |
Distrelec
from US$130.27
|
-
|
Buy Now |
Enclosure Type | Utility Box |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 150mm |
External Width - Metric | 300mm |
External Depth - Metric | 400mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 5.9" |
External Width - Imperial | 11.8" |
External Depth - Imperial | 15.7" |
Product Range | ARCA Series |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a ARCA 403015?
Additional datasheets, footprints and schematics for ARCA 403015 are listed on our Part Details page. You can also find images and similar parts to ARCA 403015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARCA 403015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARCA 403015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARCA 403015 fall under?
The ARCA 403015 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ARCA 403015 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARCA 403015 you can contact the distributor directly for product support, shipping queries etc.
Is the ARCA 403015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARCA 403015 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ARCA 403015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARCA 403015 often in real-time on the comparison pages.
What if I can't find stock of ARCA 403015?
You can fill out our help required form which you can use to request a quote for ARCA 403015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.