Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | - |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Tube |
Volume | 15ml |
Weight | - |
Product Range | - |
Adhesive Applications | Bonding General Purpose |
ADHESIVE, RAPID STEEL, 2X15ML TUBE, PK2 | Farnell |
Araldite ARA-400010 Epoxy Adhesive - Metal - Tubes - 15ml | Rapid Electronics |
Where can I find additional details, specifications and documents for a ARA400010?
Additional datasheets, footprints and schematics for ARA400010 are listed on our Part Details page. You can also find images and similar parts to ARA400010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARA400010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARA400010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARA400010 fall under?
The ARA400010 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to ARA400010 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARA400010 you can contact the distributor directly for product support, shipping queries etc.
Is the ARA400010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARA400010 have stock available?
Authorised distributors including Farnell and Rapid Electronics have stock available or on a lead time for ARA400010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARA400010 often in real-time on the comparison pages.
What if I can't find stock of ARA400010?
You can fill out our help required form which you can use to request a quote for ARA400010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.