Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | - |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Tube |
Volume | 15ml |
Weight | - |
Product Range | - |
Adhesive Applications | Bonding General Purpose |
ADHESIVE, RAPID CERAMIC & GLASS, 15MLX2 | Farnell |
Araldite ARA-400008 Crystal 2 x 15ml | Rapid Electronics |
Where can I find additional details, specifications and documents for a ARA400008?
Additional datasheets, footprints and schematics for ARA400008 are listed on our Part Details page. You can also find images and similar parts to ARA400008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARA400008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARA400008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARA400008 fall under?
The ARA400008 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to ARA400008 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARA400008 you can contact the distributor directly for product support, shipping queries etc.
Is the ARA400008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARA400008 have stock available?
Authorised distributors including Farnell and Rapid Electronics have stock available or on a lead time for ARA400008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARA400008 often in real-time on the comparison pages.
What if I can't find stock of ARA400008?
You can fill out our help required form which you can use to request a quote for ARA400008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.