Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | - |
---|---|
Cleaner Applications | PCBs |
Dispensing Method | Bottle |
Weight | 1kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Applications | Cleaner for Ferric Chloride |
Production Chemical Type | Ferric Chloride Cleaner |
Cleaner For Ferric Chloride, 1Kg | Newark Electronics |
CLEANER FOR FERRIC CHLORIDE, 1KG | element14 |
Where can I find additional details, specifications and documents for a AR95?
Additional datasheets, footprints and schematics for AR95 are listed on our Part Details page. You can also find images and similar parts to AR95 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR95 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR95 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR95 fall under?
The AR95 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to AR95 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR95 you can contact the distributor directly for product support, shipping queries etc.
Is the AR95 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR95 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AR95.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR95 often in real-time on the comparison pages.
What if I can't find stock of AR95?
You can fill out our help required form which you can use to request a quote for AR95 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.