Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 203.2mm |
External Width - Metric | 203mm |
External Depth - Metric | 127mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AR865CHSSLT?
Additional datasheets, footprints and schematics for AR865CHSSLT are listed on our Part Details page. You can also find images and similar parts to AR865CHSSLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR865CHSSLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR865CHSSLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR865CHSSLT fall under?
The AR865CHSSLT is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to AR865CHSSLT when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR865CHSSLT you can contact the distributor directly for product support, shipping queries etc.
Is the AR865CHSSLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR865CHSSLT have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AR865CHSSLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR865CHSSLT often in real-time on the comparison pages.
What if I can't find stock of AR865CHSSLT?
You can fill out our help required form which you can use to request a quote for AR865CHSSLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.