Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 203.2mm |
External Width - Metric | 203mm |
External Depth - Metric | 127mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AR865CHL?
Additional datasheets, footprints and schematics for AR865CHL are listed on our Part Details page. You can also find images and similar parts to AR865CHL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR865CHL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR865CHL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR865CHL fall under?
The AR865CHL is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to AR865CHL when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR865CHL you can contact the distributor directly for product support, shipping queries etc.
Is the AR865CHL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR865CHL have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AR865CHL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR865CHL often in real-time on the comparison pages.
What if I can't find stock of AR865CHL?
You can fill out our help required form which you can use to request a quote for AR865CHL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.