Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | Stereo Plug - 6.35mm |
---|---|
Audio Video Connector B | Stereo Receptacle - 3.5mm |
Product Range | - |
Convert From Positions | 3Ways |
Convert To Positions | 3Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio Video Connector A | Stereo Plug - 6.35mm |
---|---|
Audio Video Connector B | Stereo Receptacle - 3.5mm |
Connector Type | Stereo Phone |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Adapter, Stereo Plug To Stereo Receptacle | Newark Electronics |
ADAPTOR, STEREO PLUG TO STEREO RCPT | element14 |
Where can I find additional details, specifications and documents for a AR70712?
Additional datasheets, footprints and schematics for AR70712 are listed on our Part Details page. You can also find images and similar parts to AR70712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR70712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR70712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR70712 fall under?
The AR70712 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to AR70712 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR70712 you can contact the distributor directly for product support, shipping queries etc.
Is the AR70712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR70712 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AR70712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR70712 often in real-time on the comparison pages.
What if I can't find stock of AR70712?
You can fill out our help required form which you can use to request a quote for AR70712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.