Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.57
|
-
|
Buy Now |
Product Range | - |
---|---|
Audio Video Connector A | Stereo Receptacle - 6.35mm |
Audio Video Connector B | XLR Receptacle |
SVHC | No SVHC (07-Jul-2017) |
Convert To Positions | 3Ways |
ADAPTOR, STEREO RCPT TO XLR RCPT | element14 |
Where can I find additional details, specifications and documents for a AR70658?
Additional datasheets, footprints and schematics for AR70658 are listed on our Part Details page. You can also find images and similar parts to AR70658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR70658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR70658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR70658 fall under?
The AR70658 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to AR70658 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR70658 you can contact the distributor directly for product support, shipping queries etc.
Is the AR70658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR70658 have stock available?
Authorised distributors including element14 have stock available or on a lead time for AR70658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR70658 often in real-time on the comparison pages.
What if I can't find stock of AR70658?
You can fill out our help required form which you can use to request a quote for AR70658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.