Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 610mm |
External Width - Metric | 609mm |
External Depth - Metric | 254mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AR242410CHSSL?
Additional datasheets, footprints and schematics for AR242410CHSSL are listed on our Part Details page. You can also find images and similar parts to AR242410CHSSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR242410CHSSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR242410CHSSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR242410CHSSL fall under?
The AR242410CHSSL is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to AR242410CHSSL when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR242410CHSSL you can contact the distributor directly for product support, shipping queries etc.
Is the AR242410CHSSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR242410CHSSL have stock available?
Authorised distributors including RS Americas, Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for AR242410CHSSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR242410CHSSL often in real-time on the comparison pages.
What if I can't find stock of AR242410CHSSL?
You can fill out our help required form which you can use to request a quote for AR242410CHSSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.