Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Block Material | - |
---|---|
Abrasive Colour | - |
Abrasive Grade | - |
Height | 20mm |
Width | 25mm |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Width | 40mm |
Eraser, Polivit | Newark Electronics |
ERASER, POLIVIT | element14 |
Polivit gum, 24 x 40 x 20 mm | RS |
Where can I find additional details, specifications and documents for a AR21?
Additional datasheets, footprints and schematics for AR21 are listed on our Part Details page. You can also find images and similar parts to AR21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR21 fall under?
The AR21 is listed under Tools & Production Supplies > Abrasives > Cleaning Block.
Can I view similar or alternative parts?
You can view similar parts to AR21 when available in the Cleaning Block range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR21 you can contact the distributor directly for product support, shipping queries etc.
Is the AR21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for AR21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR21 often in real-time on the comparison pages.
What if I can't find stock of AR21?
You can fill out our help required form which you can use to request a quote for AR21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.