AR155C103K4R Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 50V X7R 10% RADIAL

Status: Unknown
Series: SkyCap AR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX AR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X8R 3000, 2000, 1000, 200, 100, 50 Volts Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin Qualified: to AEC-Q200, PPAP Available Temperature Range: up to 150ºC

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
73
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
73
in stock
Buy Now
Logo for element14
element14
from US$0.11
73
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 50V
Product Range SkyCap AR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R

Alternative Descriptions

Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial | Newark Electronics
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL | element14
AR Series 3.81 x 3.81 mm 10 nF 50 V â–’10 % Tolerance X7R Radial Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America
AR15 AR 10nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-10% | AVX AR155C103K4R | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AR155C103K4R?

Additional datasheets, footprints and schematics for AR155C103K4R are listed on our Part Details page. You can also find images and similar parts to AR155C103K4R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AR155C103K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR155C103K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AR155C103K4R fall under?

The AR155C103K4R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to AR155C103K4R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AR155C103K4R you can contact the distributor directly for product support, shipping queries etc.

Is the AR155C103K4R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AR155C103K4R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AR155C103K4R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AR155C103K4R often in real-time on the comparison pages.

What if I can't find stock of AR155C103K4R?

You can fill out our help required form which you can use to request a quote for AR155C103K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay